Capital Lighting, Inc. 190014715 Bathroom Fixtures-Four Lights 399194

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 11.92 Product Name: Four Light Bath Fixture UPC: 020389200310 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 11.92 Product Name: Four Light Bath Fixture UPC: 020389200310 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190014715 Bathroom Fixtures-Four Lights - 399194 - Capital Lighting, Inc.
Columbus, OH, USA
190014715 Bathroom Fixtures-Four Lights
399194
190014715 Bathroom Fixtures-Four Lights 399194
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Weight: 11.92 Product Name: Four Light Bath Fixture UPC: 020389200310 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 8.00
Length 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oiled Bronze
Weight: 11.92
Product Name: Four Light Bath Fixture
UPC: 020389200310
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399194
Product Name 190014715 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details