Capital Lighting, Inc. 190015763 Sconces-Single Glass 399193

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 2.35 Product Name: One Light Bath Fixture UPC: 020389200334 Category: Bath Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 2.35 Product Name: One Light Bath Fixture UPC: 020389200334 Category: Bath Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190015763 Sconces-Single Glass - 399193 - Capital Lighting, Inc.
Columbus, OH, USA
190015763 Sconces-Single Glass
399193
190015763 Sconces-Single Glass 399193
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 2.35 Product Name: One Light Bath Fixture UPC: 020389200334 Category: Bath Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 2.35
Product Name: One Light Bath Fixture
UPC: 020389200334
Category: Bath
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399193
Product Name 190015763 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details