Capital Lighting, Inc. 190017117 Bathroom Fixtures-Three Lights 399192

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 8.50 Length 8.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 6.38 Product Name: Three Light Bath Fixture UPC: 020389200365 Category: Bath Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 8.50 Length 8.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 6.38 Product Name: Three Light Bath Fixture UPC: 020389200365 Category: Bath Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190017117 Bathroom Fixtures-Three Lights - 399192 - Capital Lighting, Inc.
Columbus, OH, USA
190017117 Bathroom Fixtures-Three Lights
399192
190017117 Bathroom Fixtures-Three Lights 399192
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 8.50 Length 8.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 6.38 Product Name: Three Light Bath Fixture UPC: 020389200365 Category: Bath Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 8.50
Length 8.50
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 6.38
Product Name: Three Light Bath Fixture
UPC: 020389200365
Category: Bath
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399192
Product Name 190017117 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details