Capital Lighting, Inc. 190016117 Bathroom Fixtures-Two Lights 399191

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Length 8.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 4.72 Product Name: Two Light Bath Fixture UPC: 020389200341 Category: Bath Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Length 8.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 4.72 Product Name: Two Light Bath Fixture UPC: 020389200341 Category: Bath Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190016117 Bathroom Fixtures-Two Lights - 399191 - Capital Lighting, Inc.
Columbus, OH, USA
190016117 Bathroom Fixtures-Two Lights
399191
190016117 Bathroom Fixtures-Two Lights 399191
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Length 8.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 4.72 Product Name: Two Light Bath Fixture UPC: 020389200341 Category: Bath Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.50
Length 8.50
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Nickel
Weight: 4.72
Product Name: Two Light Bath Fixture
UPC: 020389200341
Category: Bath
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399191
Product Name 190016117 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details