Capital Lighting, Inc. 190066722 Pendants-Glass Down 399188

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Product Name: One Light Pendant UPC: 020389201287 Category: Pendant Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Product Name: One Light Pendant UPC: 020389201287 Category: Pendant Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190066722 Pendants-Glass Down - 399188 - Capital Lighting, Inc.
Columbus, OH, USA
190066722 Pendants-Glass Down
399188
190066722 Pendants-Glass Down 399188
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Product Name: One Light Pendant UPC: 020389201287 Category: Pendant Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 20.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sable Bronze
Product Name: One Light Pendant
UPC: 020389201287
Category: Pendant
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399188
Product Name 190066722 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details