Capital Lighting, Inc. 190062722 Mini Pendants-Chain 399186

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 4.83 Product Name: One Light Pendant UPC: 020389201225 Category: Pendant Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 4.83 Product Name: One Light Pendant UPC: 020389201225 Category: Pendant Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190062722 Mini Pendants-Chain - 399186 - Capital Lighting, Inc.
Columbus, OH, USA
190062722 Mini Pendants-Chain
399186
190062722 Mini Pendants-Chain 399186
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 4.83 Product Name: One Light Pendant UPC: 020389201225 Category: Pendant Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sable Bronze
Weight: 4.83
Product Name: One Light Pendant
UPC: 020389201225
Category: Pendant
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399186
Product Name 190062722 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details