Capital Lighting, Inc. 190061719 Pendants-Bowl Style 399184

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sienna Bronze Product Name: Three Light Pendant UPC: 020389201218 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sienna Bronze Product Name: Three Light Pendant UPC: 020389201218 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190061719 Pendants-Bowl Style - 399184 - Capital Lighting, Inc.
Columbus, OH, USA
190061719 Pendants-Bowl Style
399184
190061719 Pendants-Bowl Style 399184
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sienna Bronze Product Name: Three Light Pendant UPC: 020389201218 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sienna Bronze
Product Name: Three Light Pendant
UPC: 020389201218
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399184
Product Name 190061719 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details