Capital Lighting, Inc. 190062772 Mini Pendants-Chain 399183

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Moonlight Silver Weight: 4.72 Product Name: One Light Pendant UPC: 020389201232 Category: Pendant Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Moonlight Silver Weight: 4.72 Product Name: One Light Pendant UPC: 020389201232 Category: Pendant Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190062772 Mini Pendants-Chain - 399183 - Capital Lighting, Inc.
Columbus, OH, USA
190062772 Mini Pendants-Chain
399183
190062772 Mini Pendants-Chain 399183
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Moonlight Silver Weight: 4.72 Product Name: One Light Pendant UPC: 020389201232 Category: Pendant Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Moonlight Silver
Weight: 4.72
Product Name: One Light Pendant
UPC: 020389201232
Category: Pendant
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399183
Product Name 190062772 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details