Capital Lighting, Inc. 190023217 Sconces-Single Glass 399178

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.48 Product Name: One Light Bath Fixture UPC: 020389200488 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.48 Product Name: One Light Bath Fixture UPC: 020389200488 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190023217 Sconces-Single Glass - 399178 - Capital Lighting, Inc.
Columbus, OH, USA
190023217 Sconces-Single Glass
399178
190023217 Sconces-Single Glass 399178
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.48 Product Name: One Light Bath Fixture UPC: 020389200488 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2.48
Product Name: One Light Bath Fixture
UPC: 020389200488
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399178
Product Name 190023217 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details