Capital Lighting, Inc. 190019117 Bathroom Fixtures-Two Lights 399177

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Bath Fixture UPC: 020389200402 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Bath Fixture UPC: 020389200402 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190019117 Bathroom Fixtures-Two Lights - 399177 - Capital Lighting, Inc.
Columbus, OH, USA
190019117 Bathroom Fixtures-Two Lights
399177
190019117 Bathroom Fixtures-Two Lights 399177
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Bath Fixture UPC: 020389200402 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.25
Length 9.25
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Nickel
Product Name: Two Light Bath Fixture
UPC: 020389200402
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399177
Product Name 190019117 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details