PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.75
Length 9.75
Extension: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 4.29
Product Name: Two Light Bath Fixture
UPC: 020389200464
Category: Bath
Glass: Etched
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 399172 |
| Product Name | 190022217 Bathroom Fixtures-Two Lights |
| Application | Residential |