Capital Lighting, Inc. 190033715 Flush Mounts-Bowl Style 399168

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389200686 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389200686 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190033715 Flush Mounts-Bowl Style - 399168 - Capital Lighting, Inc.
Columbus, OH, USA
190033715 Flush Mounts-Bowl Style
399168
190033715 Flush Mounts-Bowl Style 399168
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389200686 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 5.25
Product Name: Two Light Ceiling Fixture
UPC: 020389200686
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399168
Product Name 190033715 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details