Capital Lighting, Inc. 190033217 Flush Mounts-Bowl Style 399165

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5.43 Product Name: Two Light Ceiling Fixture UPC: 020389200679 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5.43 Product Name: Two Light Ceiling Fixture UPC: 020389200679 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190033217 Flush Mounts-Bowl Style - 399165 - Capital Lighting, Inc.
Columbus, OH, USA
190033217 Flush Mounts-Bowl Style
399165
190033217 Flush Mounts-Bowl Style 399165
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5.43 Product Name: Two Light Ceiling Fixture UPC: 020389200679 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 5.43
Product Name: Two Light Ceiling Fixture
UPC: 020389200679
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399165
Product Name 190033217 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details