Capital Lighting, Inc. 190028772 Bathroom Fixtures-Five+Lights 399164

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Moonlight Silver Weight: 14.59 Product Name: Five Light Bath Fixture UPC: 020389200617 Category: Bath Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Moonlight Silver Weight: 14.59 Product Name: Five Light Bath Fixture UPC: 020389200617 Category: Bath Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190028772 Bathroom Fixtures-Five+Lights - 399164 - Capital Lighting, Inc.
Columbus, OH, USA
190028772 Bathroom Fixtures-Five+Lights
399164
190028772 Bathroom Fixtures-Five+Lights 399164
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Moonlight Silver Weight: 14.59 Product Name: Five Light Bath Fixture UPC: 020389200617 Category: Bath Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 37.75
Height: 8.50
Length 8.50
Extension: 6.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Moonlight Silver
Weight: 14.59
Product Name: Five Light Bath Fixture
UPC: 020389200617
Category: Bath
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399164
Product Name 190028772 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details