Capital Lighting, Inc. 190030722 Bathroom Fixtures-Three Lights 399163

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.25 Length 9.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Product Name: Three Light Bath Fixture UPC: 020389200631 Category: Bath Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.25 Length 9.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Product Name: Three Light Bath Fixture UPC: 020389200631 Category: Bath Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190030722 Bathroom Fixtures-Three Lights - 399163 - Capital Lighting, Inc.
Columbus, OH, USA
190030722 Bathroom Fixtures-Three Lights
399163
190030722 Bathroom Fixtures-Three Lights 399163
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.25 Length 9.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Product Name: Three Light Bath Fixture UPC: 020389200631 Category: Bath Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 9.25
Length 9.25
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sable Bronze
Product Name: Three Light Bath Fixture
UPC: 020389200631
Category: Bath
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399163
Product Name 190030722 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details