Capital Lighting, Inc. 190031722 Bathroom Fixtures-Four Lights 399161

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 10.00 Length 10.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sable Bronze Product Name: Four Light Bath Fixture UPC: 020389200648 Category: Bath Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 10.00 Length 10.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sable Bronze Product Name: Four Light Bath Fixture UPC: 020389200648 Category: Bath Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190031722 Bathroom Fixtures-Four Lights - 399161 - Capital Lighting, Inc.
Columbus, OH, USA
190031722 Bathroom Fixtures-Four Lights
399161
190031722 Bathroom Fixtures-Four Lights 399161
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 10.00 Length 10.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sable Bronze Product Name: Four Light Bath Fixture UPC: 020389200648 Category: Bath Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 10.00
Length 10.00
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Sable Bronze
Product Name: Four Light Bath Fixture
UPC: 020389200648
Category: Bath
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399161
Product Name 190031722 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details