Capital Lighting, Inc. 190032217 Flush Mounts-Bowl Style 399160

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4.14 Product Name: One Light Ceiling Fixture UPC: 020389200655 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4.14 Product Name: One Light Ceiling Fixture UPC: 020389200655 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190032217 Flush Mounts-Bowl Style - 399160 - Capital Lighting, Inc.
Columbus, OH, USA
190032217 Flush Mounts-Bowl Style
399160
190032217 Flush Mounts-Bowl Style 399160
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4.14 Product Name: One Light Ceiling Fixture UPC: 020389200655 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 4.14
Product Name: One Light Ceiling Fixture
UPC: 020389200655
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399160
Product Name 190032217 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details