Capital Lighting, Inc. 190060217 Mini Pendants-Rod 399158

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.25 Product Name: One Light Pendant UPC: 020389201188 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.25 Product Name: One Light Pendant UPC: 020389201188 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190060217 Mini Pendants-Rod - 399158 - Capital Lighting, Inc.
Columbus, OH, USA
190060217 Mini Pendants-Rod
399158
190060217 Mini Pendants-Rod 399158
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.25 Product Name: One Light Pendant UPC: 020389201188 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4.25
Product Name: One Light Pendant
UPC: 020389201188
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399158
Product Name 190060217 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details