Capital Lighting, Inc. 190057117 Pendants-Glass Down 399156

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 6.94 Product Name: One Light Pendant UPC: 020389201126 Category: Pendant Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 6.94 Product Name: One Light Pendant UPC: 020389201126 Category: Pendant Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190057117 Pendants-Glass Down - 399156 - Capital Lighting, Inc.
Columbus, OH, USA
190057117 Pendants-Glass Down
399156
190057117 Pendants-Glass Down 399156
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 6.94 Product Name: One Light Pendant UPC: 020389201126 Category: Pendant Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Nickel
Weight: 6.94
Product Name: One Light Pendant
UPC: 020389201126
Category: Pendant
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399156
Product Name 190057117 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details