Capital Lighting, Inc. 190059117 Pendants-Glass Down 399152

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 7.58 Product Name: One Light Pendant UPC: 020389201164 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 7.58 Product Name: One Light Pendant UPC: 020389201164 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190059117 Pendants-Glass Down - 399152 - Capital Lighting, Inc.
Columbus, OH, USA
190059117 Pendants-Glass Down
399152
190059117 Pendants-Glass Down 399152
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 7.58 Product Name: One Light Pendant UPC: 020389201164 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 14.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Nickel
Weight: 7.58
Product Name: One Light Pendant
UPC: 020389201164
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399152
Product Name 190059117 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details