Capital Lighting, Inc. 190058117 Pendants-Bowl Style 399151

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 8.4 Product Name: Three Light Pendant UPC: 020389201140 Category: Pendant Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 8.4 Product Name: Three Light Pendant UPC: 020389201140 Category: Pendant Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190058117 Pendants-Bowl Style - 399151 - Capital Lighting, Inc.
Columbus, OH, USA
190058117 Pendants-Bowl Style
399151
190058117 Pendants-Bowl Style 399151
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 8.4 Product Name: Three Light Pendant UPC: 020389201140 Category: Pendant Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 8.4
Product Name: Three Light Pendant
UPC: 020389201140
Category: Pendant
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399151
Product Name 190058117 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details