Capital Lighting, Inc. 190023719 Sconces-Single Glass 399149

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Weight: 2.29 Product Name: One Light Bath Fixture UPC: 020389200495 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Weight: 2.29 Product Name: One Light Bath Fixture UPC: 020389200495 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190023719 Sconces-Single Glass - 399149 - Capital Lighting, Inc.
Columbus, OH, USA
190023719 Sconces-Single Glass
399149
190023719 Sconces-Single Glass 399149
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Weight: 2.29 Product Name: One Light Bath Fixture UPC: 020389200495 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna Bronze
Weight: 2.29
Product Name: One Light Bath Fixture
UPC: 020389200495
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399149
Product Name 190023719 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details