Capital Lighting, Inc. 190024217 Bathroom Fixtures-Three Lights 399147

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.75 Length 9.75 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.58 Product Name: Three Light Bath Fixture UPC: 020389200501 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.75 Length 9.75 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.58 Product Name: Three Light Bath Fixture UPC: 020389200501 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190024217 Bathroom Fixtures-Three Lights - 399147 - Capital Lighting, Inc.
Columbus, OH, USA
190024217 Bathroom Fixtures-Three Lights
399147
190024217 Bathroom Fixtures-Three Lights 399147
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.75 Length 9.75 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.58 Product Name: Three Light Bath Fixture UPC: 020389200501 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 9.75
Length 9.75
Extension: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 5.58
Product Name: Three Light Bath Fixture
UPC: 020389200501
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399147
Product Name 190024217 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details