Capital Lighting, Inc. 190025217 Bathroom Fixtures-Four Lights 399146

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.75 Length 9.75 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.05 Product Name: Four Light Bath Fixture UPC: 020389200525 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.75 Length 9.75 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.05 Product Name: Four Light Bath Fixture UPC: 020389200525 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190025217 Bathroom Fixtures-Four Lights - 399146 - Capital Lighting, Inc.
Columbus, OH, USA
190025217 Bathroom Fixtures-Four Lights
399146
190025217 Bathroom Fixtures-Four Lights 399146
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.75 Length 9.75 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.05 Product Name: Four Light Bath Fixture UPC: 020389200525 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.75
Length 9.75
Extension: 5.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 7.05
Product Name: Four Light Bath Fixture
UPC: 020389200525
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399146
Product Name 190025217 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details