Capital Lighting, Inc. 190026772 Bathroom Fixtures-Three Lights 399145

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Weight: 8.87 Product Name: Three Light Bath Fixture UPC: 020389200570 Category: Bath Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Weight: 8.87 Product Name: Three Light Bath Fixture UPC: 020389200570 Category: Bath Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190026772 Bathroom Fixtures-Three Lights - 399145 - Capital Lighting, Inc.
Columbus, OH, USA
190026772 Bathroom Fixtures-Three Lights
399145
190026772 Bathroom Fixtures-Three Lights 399145
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Weight: 8.87 Product Name: Three Light Bath Fixture UPC: 020389200570 Category: Bath Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 8.50
Length 8.50
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Moonlight Silver
Weight: 8.87
Product Name: Three Light Bath Fixture
UPC: 020389200570
Category: Bath
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399145
Product Name 190026772 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details