Capital Lighting, Inc. 190025719 Bathroom Fixtures-Four Lights 399143

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.75 Length 9.75 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sienna Bronze Weight: 7.05 Product Name: Four Light Bath Fixture UPC: 020389200532 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.75 Length 9.75 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sienna Bronze Weight: 7.05 Product Name: Four Light Bath Fixture UPC: 020389200532 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190025719 Bathroom Fixtures-Four Lights - 399143 - Capital Lighting, Inc.
Columbus, OH, USA
190025719 Bathroom Fixtures-Four Lights
399143
190025719 Bathroom Fixtures-Four Lights 399143
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.75 Length 9.75 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sienna Bronze Weight: 7.05 Product Name: Four Light Bath Fixture UPC: 020389200532 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.75
Length 9.75
Extension: 5.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Sienna Bronze
Weight: 7.05
Product Name: Four Light Bath Fixture
UPC: 020389200532
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399143
Product Name 190025719 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details