Capital Lighting, Inc. 190025722 Bathroom Fixtures-Two Lights 399141

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Weight: 6.42 Product Name: Two Light Bath Fixture UPC: 020389200549 Category: Bath Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Weight: 6.42 Product Name: Two Light Bath Fixture UPC: 020389200549 Category: Bath Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190025722 Bathroom Fixtures-Two Lights - 399141 - Capital Lighting, Inc.
Columbus, OH, USA
190025722 Bathroom Fixtures-Two Lights
399141
190025722 Bathroom Fixtures-Two Lights 399141
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Length 8.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Weight: 6.42 Product Name: Two Light Bath Fixture UPC: 020389200549 Category: Bath Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.50
Length 8.50
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sable Bronze
Weight: 6.42
Product Name: Two Light Bath Fixture
UPC: 020389200549
Category: Bath
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399141
Product Name 190025722 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details