Capital Lighting, Inc. 190034715 Flush Mounts-Bowl Style 399137

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 3.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oiled Bronze Weight: 3.96 Product Name: One Light Ceiling Fixture UPC: 020389200709 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 3.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oiled Bronze Weight: 3.96 Product Name: One Light Ceiling Fixture UPC: 020389200709 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190034715 Flush Mounts-Bowl Style - 399137 - Capital Lighting, Inc.
Columbus, OH, USA
190034715 Flush Mounts-Bowl Style
399137
190034715 Flush Mounts-Bowl Style 399137
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 3.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oiled Bronze Weight: 3.96 Product Name: One Light Ceiling Fixture UPC: 020389200709 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 3.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oiled Bronze
Weight: 3.96
Product Name: One Light Ceiling Fixture
UPC: 020389200709
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399137
Product Name 190034715 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details