Capital Lighting, Inc. 190035715 Flush Mounts-Bowl Style 399136

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oiled Bronze Weight: 5.23 Product Name: Two Light Ceiling Fixture UPC: 020389200723 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oiled Bronze Weight: 5.23 Product Name: Two Light Ceiling Fixture UPC: 020389200723 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190035715 Flush Mounts-Bowl Style - 399136 - Capital Lighting, Inc.
Columbus, OH, USA
190035715 Flush Mounts-Bowl Style
399136
190035715 Flush Mounts-Bowl Style 399136
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oiled Bronze Weight: 5.23 Product Name: Two Light Ceiling Fixture UPC: 020389200723 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 4.75
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Oiled Bronze
Weight: 5.23
Product Name: Two Light Ceiling Fixture
UPC: 020389200723
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399136
Product Name 190035715 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details