Capital Lighting, Inc. 190035217 Flush Mounts-Bowl Style 399134

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 5.37 Product Name: Two Light Ceiling Fixture UPC: 020389200716 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 5.37 Product Name: Two Light Ceiling Fixture UPC: 020389200716 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190035217 Flush Mounts-Bowl Style - 399134 - Capital Lighting, Inc.
Columbus, OH, USA
190035217 Flush Mounts-Bowl Style
399134
190035217 Flush Mounts-Bowl Style 399134
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 5.37 Product Name: Two Light Ceiling Fixture UPC: 020389200716 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 4.75
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 5.37
Product Name: Two Light Ceiling Fixture
UPC: 020389200716
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399134
Product Name 190035217 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details