Capital Lighting, Inc. 190054715 Pendants-Glass Down 399125

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 9.05 Product Name: One Light Pendant UPC: 020389201072 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 9.05 Product Name: One Light Pendant UPC: 020389201072 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190054715 Pendants-Glass Down - 399125 - Capital Lighting, Inc.
Columbus, OH, USA
190054715 Pendants-Glass Down
399125
190054715 Pendants-Glass Down 399125
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 9.05 Product Name: One Light Pendant UPC: 020389201072 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 9.05
Product Name: One Light Pendant
UPC: 020389201072
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399125
Product Name 190054715 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details