Capital Lighting, Inc. 190054217 Pendants-Glass Down 399122

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 9.68 Product Name: One Light Pendant UPC: 020389201065 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 9.68 Product Name: One Light Pendant UPC: 020389201065 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190054217 Pendants-Glass Down - 399122 - Capital Lighting, Inc.
Columbus, OH, USA
190054217 Pendants-Glass Down
399122
190054217 Pendants-Glass Down 399122
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 9.68 Product Name: One Light Pendant UPC: 020389201065 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 9.68
Product Name: One Light Pendant
UPC: 020389201065
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399122
Product Name 190054217 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details