Capital Lighting, Inc. 190039117 Mid. Chandeliers-Glass Up 399119

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 23.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Weight: 22.29 Product Name: Nine Light Chandelier UPC: 020389200792 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 23.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Weight: 22.29 Product Name: Nine Light Chandelier UPC: 020389200792 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190039117 Mid. Chandeliers-Glass Up - 399119 - Capital Lighting, Inc.
Columbus, OH, USA
190039117 Mid. Chandeliers-Glass Up
399119
190039117 Mid. Chandeliers-Glass Up 399119
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 23.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Weight: 22.29 Product Name: Nine Light Chandelier UPC: 020389200792 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 23.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Matte Nickel
Weight: 22.29
Product Name: Nine Light Chandelier
UPC: 020389200792
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399119
Product Name 190039117 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details