Capital Lighting, Inc. 190039763 Mid. Chandeliers-Glass Up 399117

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 23.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Product Name: Nine Light Chandelier UPC: 020389200808 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 23.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Product Name: Nine Light Chandelier UPC: 020389200808 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190039763 Mid. Chandeliers-Glass Up - 399117 - Capital Lighting, Inc.
Columbus, OH, USA
190039763 Mid. Chandeliers-Glass Up
399117
190039763 Mid. Chandeliers-Glass Up 399117
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 23.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Product Name: Nine Light Chandelier UPC: 020389200808 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 23.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Painted Bronze
Product Name: Nine Light Chandelier
UPC: 020389200808
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399117
Product Name 190039763 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details