Capital Lighting, Inc. 190040217 Mid. Chandeliers-Glass Up 399114

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10.08 Product Name: Three Light Chandelier UPC: 020389200815 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10.08 Product Name: Three Light Chandelier UPC: 020389200815 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190040217 Mid. Chandeliers-Glass Up - 399114 - Capital Lighting, Inc.
Columbus, OH, USA
190040217 Mid. Chandeliers-Glass Up
399114
190040217 Mid. Chandeliers-Glass Up 399114
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10.08 Product Name: Three Light Chandelier UPC: 020389200815 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 10.08
Product Name: Three Light Chandelier
UPC: 020389200815
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399114
Product Name 190040217 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details