Capital Lighting, Inc. 190041719 Mid. Chandeliers-Glass Up 399111

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sienna Bronze Weight: 14.63 Product Name: Five Light Chandelier UPC: 020389200846 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sienna Bronze Weight: 14.63 Product Name: Five Light Chandelier UPC: 020389200846 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190041719 Mid. Chandeliers-Glass Up - 399111 - Capital Lighting, Inc.
Columbus, OH, USA
190041719 Mid. Chandeliers-Glass Up
399111
190041719 Mid. Chandeliers-Glass Up 399111
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sienna Bronze Weight: 14.63 Product Name: Five Light Chandelier UPC: 020389200846 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Sienna Bronze
Weight: 14.63
Product Name: Five Light Chandelier
UPC: 020389200846
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399111
Product Name 190041719 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details