Capital Lighting, Inc. 190044722 Pendants-Bowl Style 399109

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Weight: 11.21 Product Name: Two Light Pendant UPC: 020389200891 Category: Pendant Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Weight: 11.21 Product Name: Two Light Pendant UPC: 020389200891 Category: Pendant Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190044722 Pendants-Bowl Style - 399109 - Capital Lighting, Inc.
Columbus, OH, USA
190044722 Pendants-Bowl Style
399109
190044722 Pendants-Bowl Style 399109
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Weight: 11.21 Product Name: Two Light Pendant UPC: 020389200891 Category: Pendant Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 14.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sable Bronze
Weight: 11.21
Product Name: Two Light Pendant
UPC: 020389200891
Category: Pendant
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399109
Product Name 190044722 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details