Capital Lighting, Inc. 190049722 Mid. Chandeliers-Glass Up 399108

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sable Bronze Product Name: Five Light Chandelier UPC: 020389200983 Category: Chandelier Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sable Bronze Product Name: Five Light Chandelier UPC: 020389200983 Category: Chandelier Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190049722 Mid. Chandeliers-Glass Up - 399108 - Capital Lighting, Inc.
Columbus, OH, USA
190049722 Mid. Chandeliers-Glass Up
399108
190049722 Mid. Chandeliers-Glass Up 399108
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sable Bronze Product Name: Five Light Chandelier UPC: 020389200983 Category: Chandelier Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 23.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Sable Bronze
Product Name: Five Light Chandelier
UPC: 020389200983
Category: Chandelier
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399108
Product Name 190049722 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details