Capital Lighting, Inc. 190045772 Pendants-Bowl Style 399106

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 45.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Weight: 28 Product Name: Three Light Pendant UPC: 020389200921 Category: Pendant Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 45.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Weight: 28 Product Name: Three Light Pendant UPC: 020389200921 Category: Pendant Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190045772 Pendants-Bowl Style - 399106 - Capital Lighting, Inc.
Columbus, OH, USA
190045772 Pendants-Bowl Style
399106
190045772 Pendants-Bowl Style 399106
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 45.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Weight: 28 Product Name: Three Light Pendant UPC: 020389200921 Category: Pendant Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 45.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Moonlight Silver
Weight: 28
Product Name: Three Light Pendant
UPC: 020389200921
Category: Pendant
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399106
Product Name 190045772 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details