Capital Lighting, Inc. 190045722 Pendants-Bowl Style 399104

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 45.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Weight: 28.82 Product Name: Three Light Pendant UPC: 020389200914 Category: Pendant Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 45.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Weight: 28.82 Product Name: Three Light Pendant UPC: 020389200914 Category: Pendant Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190045722 Pendants-Bowl Style - 399104 - Capital Lighting, Inc.
Columbus, OH, USA
190045722 Pendants-Bowl Style
399104
190045722 Pendants-Bowl Style 399104
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 45.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Weight: 28.82 Product Name: Three Light Pendant UPC: 020389200914 Category: Pendant Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 45.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sable Bronze
Weight: 28.82
Product Name: Three Light Pendant
UPC: 020389200914
Category: Pendant
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399104
Product Name 190045722 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details