Capital Lighting, Inc. 190046722 Mid. Chandeliers-Glass Up 399103

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sable Bronze Weight: 20.45 Product Name: Five Light Chandelier UPC: 020389200938 Category: Chandelier Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sable Bronze Weight: 20.45 Product Name: Five Light Chandelier UPC: 020389200938 Category: Chandelier Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190046722 Mid. Chandeliers-Glass Up - 399103 - Capital Lighting, Inc.
Columbus, OH, USA
190046722 Mid. Chandeliers-Glass Up
399103
190046722 Mid. Chandeliers-Glass Up 399103
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sable Bronze Weight: 20.45 Product Name: Five Light Chandelier UPC: 020389200938 Category: Chandelier Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Sable Bronze
Weight: 20.45
Product Name: Five Light Chandelier
UPC: 020389200938
Category: Chandelier
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399103
Product Name 190046722 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details