Capital Lighting, Inc. 190047722 Mid. Chandeliers-Glass Up 399100

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sable Bronze Weight: 17.92 Product Name: Four Light Chandelier UPC: 020389200952 Category: Chandelier Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sable Bronze Weight: 17.92 Product Name: Four Light Chandelier UPC: 020389200952 Category: Chandelier Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190047722 Mid. Chandeliers-Glass Up - 399100 - Capital Lighting, Inc.
Columbus, OH, USA
190047722 Mid. Chandeliers-Glass Up
399100
190047722 Mid. Chandeliers-Glass Up 399100
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sable Bronze Weight: 17.92 Product Name: Four Light Chandelier UPC: 020389200952 Category: Chandelier Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 27.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Sable Bronze
Weight: 17.92
Product Name: Four Light Chandelier
UPC: 020389200952
Category: Chandelier
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399100
Product Name 190047722 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details