Capital Lighting, Inc. 190067117 Semi-Flush Mts.-Bowl Style 399099

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Pendant UPC: 020389201294 Category: Pendant Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Pendant UPC: 020389201294 Category: Pendant Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190067117 Semi-Flush Mts.-Bowl Style - 399099 - Capital Lighting, Inc.
Columbus, OH, USA
190067117 Semi-Flush Mts.-Bowl Style
399099
190067117 Semi-Flush Mts.-Bowl Style 399099
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Pendant UPC: 020389201294 Category: Pendant Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte Nickel
Product Name: Two Light Pendant
UPC: 020389201294
Category: Pendant
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399099
Product Name 190067117 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products