Capital Lighting, Inc. 190067763 Semi-Flush Mts.-Bowl Style 399097

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Painted Bronze Weight: 6.59 Product Name: Two Light Pendant UPC: 020389201300 Category: Pendant Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Painted Bronze Weight: 6.59 Product Name: Two Light Pendant UPC: 020389201300 Category: Pendant Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190067763 Semi-Flush Mts.-Bowl Style - 399097 - Capital Lighting, Inc.
Columbus, OH, USA
190067763 Semi-Flush Mts.-Bowl Style
399097
190067763 Semi-Flush Mts.-Bowl Style 399097
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Painted Bronze Weight: 6.59 Product Name: Two Light Pendant UPC: 020389201300 Category: Pendant Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Painted Bronze
Weight: 6.59
Product Name: Two Light Pendant
UPC: 020389201300
Category: Pendant
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399097
Product Name 190067763 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details