Capital Lighting, Inc. 190070722 Foyer/Hall Lanterns-Open Frame 399090

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sable Bronze Product Name: Four Light Pendant UPC: 020389201355 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sable Bronze Product Name: Four Light Pendant UPC: 020389201355 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190070722 Foyer/Hall Lanterns-Open Frame - 399090 - Capital Lighting, Inc.
Columbus, OH, USA
190070722 Foyer/Hall Lanterns-Open Frame
399090
190070722 Foyer/Hall Lanterns-Open Frame 399090
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sable Bronze Product Name: Four Light Pendant UPC: 020389201355 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Sable Bronze
Product Name: Four Light Pendant
UPC: 020389201355
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399090
Product Name 190070722 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details