Capital Lighting, Inc. SL720478 Bathroom Fixtures-Four Lights 399082

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.78 Product Name: Four Light Bath Fixture UPC: 020389005779 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.78 Product Name: Four Light Bath Fixture UPC: 020389005779 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL720478 Bathroom Fixtures-Four Lights - 399082 - Capital Lighting, Inc.
Columbus, OH, USA
SL720478 Bathroom Fixtures-Four Lights
399082
SL720478 Bathroom Fixtures-Four Lights 399082
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.78 Product Name: Four Light Bath Fixture UPC: 020389005779 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.50
Length 8.50
Extension: 9.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 7.78
Product Name: Four Light Bath Fixture
UPC: 020389005779
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399082
Product Name SL720478 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details