Capital Lighting, Inc. 190072763 Exterior -Wall Mount 399079

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.1 Product Name: One Light Outdoor Wall Lantern UPC: 020389201393 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.1 Product Name: One Light Outdoor Wall Lantern UPC: 020389201393 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
190072763 Exterior -Wall Mount - 399079 - Capital Lighting, Inc.
Columbus, OH, USA
190072763 Exterior -Wall Mount
399079
190072763 Exterior -Wall Mount 399079
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.1 Product Name: One Light Outdoor Wall Lantern UPC: 020389201393 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 19.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 3.1
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201393
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399079
Product Name 190072763 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details