Capital Lighting, Inc. 190076763 Exterior -Wall Mount 399075

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 3.25 Product Name: One Light Outdoor Wall Lantern UPC: 020389201478 Category: Outdoor Wall Lantern Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 3.25 Product Name: One Light Outdoor Wall Lantern UPC: 020389201478 Category: Outdoor Wall Lantern Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190076763 Exterior -Wall Mount - 399075 - Capital Lighting, Inc.
Columbus, OH, USA
190076763 Exterior -Wall Mount
399075
190076763 Exterior -Wall Mount 399075
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 3.25 Product Name: One Light Outdoor Wall Lantern UPC: 020389201478 Category: Outdoor Wall Lantern Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 19.50
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 3.25
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201478
Category: Outdoor Wall Lantern
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399075
Product Name 190076763 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details