Capital Lighting, Inc. 190075763 Exterior -Post/Pier Head 399070

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 2.8 Product Name: One Light Outdoor Post Lantern UPC: 020389201454 Category: Outdoor Post Lantern Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 2.8 Product Name: One Light Outdoor Post Lantern UPC: 020389201454 Category: Outdoor Post Lantern Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190075763 Exterior -Post/Pier Head - 399070 - Capital Lighting, Inc.
Columbus, OH, USA
190075763 Exterior -Post/Pier Head
399070
190075763 Exterior -Post/Pier Head 399070
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 2.8 Product Name: One Light Outdoor Post Lantern UPC: 020389201454 Category: Outdoor Post Lantern Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 2.8
Product Name: One Light Outdoor Post Lantern
UPC: 020389201454
Category: Outdoor Post Lantern
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399070
Product Name 190075763 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details