Capital Lighting, Inc. 190087030 Exterior -Wall Mount 399068

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.67 Product Name: One Light Outdoor Wall Lantern UPC: 020389201683 Category: Outdoor Wall Lantern Glass: frosted crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.67 Product Name: One Light Outdoor Wall Lantern UPC: 020389201683 Category: Outdoor Wall Lantern Glass: frosted crackle

Suppliers

Company
Product
Description
Supplier Links
190087030 Exterior -Wall Mount - 399068 - Capital Lighting, Inc.
Columbus, OH, USA
190087030 Exterior -Wall Mount
399068
190087030 Exterior -Wall Mount 399068
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.67 Product Name: One Light Outdoor Wall Lantern UPC: 020389201683 Category: Outdoor Wall Lantern Glass: frosted crackle

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.67
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201683
Category: Outdoor Wall Lantern
Glass: frosted crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399068
Product Name 190087030 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details